Philips logo

Philips OR7200/10 radio Clock

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
106984
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips OR7200/10 radio Clock:

Philips OR7200/10, Clock, 87.5 - 108 MHz, LCD, Digital, 390 x 250 x 247 mm, 325 x 175 x 167 mm

Long summary description Philips OR7200/10 radio Clock:

Philips OR7200/10. Radio: Clock, FM band range: 87.5 - 108 MHz. Display type: LCD. Volume control: Digital. Package dimensions (WxDxH): 390 x 250 x 247 mm. Dimensions (WxDxH): 325 x 175 x 167 mm, Audio system: stereo, Channels quantity: 30 channels

Reasons to buy
3d tour
Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.