Philips Sonicare FlexCare HX6962/73, Adult, Sonic toothbrush, Deep clean, Massage, Whitening, 62000 movements per minute, White, Green, 2 min
Philips Sonicare FlexCare HX6962/73. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Deep clean, Massage, Whitening. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Brush heads included: 2 pc(s)