Philips Sonicare HX6231/58, Adult, Sonic toothbrush, Daily care, Black, Ergonomic, AC/Battery
Philips Sonicare HX6231/58. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: AC/Battery, Battery type: Built-in battery, Battery technology: Nickel-Metal Hydride (NiMH). Number of handles included: 1 pc(s), Brush heads included: 1 pc(s)