Philips Sonicare CleanCare HX3214/01, Adult, Sonic toothbrush, Daily care, Blue, White, 23000 movements per minute, 2 min, 30 sec
Philips Sonicare CleanCare HX3214/01. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: Battery, Battery type: Built-in, Battery technology: Nickel-Metal Hydride (NiMH). Number of handles included: 1 pc(s), Brush heads included: 1 pc(s)