Philips logo

Philips HTS8150/12 soundbar speaker 5.1 channels 0 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84932
Info modified on:
14 Mar 2024, 17:49:20
Short summary description Philips HTS8150/12 soundbar speaker 5.1 channels 0 W:

Philips HTS8150/12, 5.1 channels, Active subwoofer, 35 - 200 Hz, 4 Ω, MP3, WMA, FM

Long summary description Philips HTS8150/12 soundbar speaker 5.1 channels 0 W:

Philips HTS8150/12. Audio output channels: 5.1 channels. Subwoofer type: Active subwoofer, Subwoofer frequency range: 35 - 200 Hz, Subwoofer impedance: 4 Ω. Audio formats supported: MP3, WMA, Supported radio bands: FM. Power consumption (standby): 0.3 W, Power requirements: 220-240 V, 50 Hz. Dimensions (WxDxH): 1047 x 154 x 174 mm, Weight: 8.9 kg, Subwoofer weight: 12.7 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.