Philips logo

Philips HR3752/00 blender 1.8 L Tabletop blender 1400 W Metallic

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
112482
Info modified on:
01 Apr 2025, 14:45:47
Short summary description Philips HR3752/00 blender 1.8 L Tabletop blender 1400 W Metallic:

Philips HR3752/00, Tabletop blender, 1.8 L, Pulse function, Ice crushing, 1 m, 1400 W

Long summary description Philips HR3752/00 blender 1.8 L Tabletop blender 1400 W Metallic:

Philips HR3752/00. Type: Tabletop blender, Product colour: Metallic, Cord length: 1 m. Bowl capacity: 1.8 L, Rotational speed (min): 35000 RPM, Rotational speed (max): 35000 RPM. Housing material: Stainless steel, Blade material: Stainless steel, Material jar(s): Tritan. Power: 1400 W. Country of origin: China

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.