Philips logo

Philips Avance Collection HR2354 Electric pasta machine

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192436
Info modified on:
07 Nov 2024, 00:51:07
Short summary description Philips Avance Collection HR2354 Electric pasta machine:

Philips Avance Collection HR2354, Electric pasta machine, Fettuccine, Lasagne, Macaroni, Maccheroncini, Penne, Ravioli, Rigatoni, Spaghetti, Grey, White, 600 g, 1.2 m, LED

Long summary description Philips Avance Collection HR2354 Electric pasta machine:

Philips Avance Collection HR2354. Type: Electric pasta machine, Best uses: Fettuccine, Lasagne, Macaroni, Maccheroncini, Penne, Ravioli, Rigatoni, Spaghetti, Product colour: Grey, White. Power consumption: 200 W. Width: 310 mm, Depth: 410 mm, Height: 370 mm. Package width: 320 mm, Package depth: 420 mm, Package height: 385 mm. Country of origin: China

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.