Philips logo

Philips Daily Collection HR2100/50 blender 1.5 L Immersion blender 400 W Red

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94821
Info modified on:
07 Nov 2024, 15:41:38
Short summary description Philips Daily Collection HR2100/50 blender 1.5 L Immersion blender 400 W Red:

Philips Daily Collection HR2100/50, Immersion blender, 1.5 L, Pulse function, 0.85 m, 400 W, Red

Long summary description Philips Daily Collection HR2100/50 blender 1.5 L Immersion blender 400 W Red:

Philips Daily Collection HR2100/50. Type: Immersion blender, Product colour: Red, Cord length: 0.85 m. Bowl capacity: 1.5 L. Housing material: Polypropylene (PP), Blade material: Stainless steel, Material jar(s): SAN. Power: 400 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.