Philips logo

Philips Avance Collection HR1946/70 juice makers Juice extractor 200 W Black, Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
192460
Info modified on:
09 Mar 2025, 21:03:28
Short summary description Philips Avance Collection HR1946/70 juice makers Juice extractor 200 W Black, Silver:

Philips Avance Collection HR1946/70, Juice extractor, Black, Silver, LED, 300 RPM, 1 L, 1 m

Long summary description Philips Avance Collection HR1946/70 juice makers Juice extractor 200 W Black, Silver:

Philips Avance Collection HR1946/70. Product type: Juice extractor, Product colour: Black, Silver, Display type: LED. Power: 200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Country of origin: China

Reasons to buy
3d tour
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.