Philips logo

Philips Viva Collection HR1863/00 juice makers 500 W Aluminium

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145092
Info modified on:
07 Nov 2024, 10:55:03
Short summary description Philips Viva Collection HR1863/00 juice makers 500 W Aluminium:

Philips Viva Collection HR1863/00, Aluminium, LED, 1.2 L, 2 L, 7.5 cm, 1 m

Long summary description Philips Viva Collection HR1863/00 juice makers 500 W Aluminium:

Philips Viva Collection HR1863/00. Product colour: Aluminium, Display type: LED, Pulp container capacity: 1.2 L. Housing material: Aluminium, Material: Aluminium. Power: 500 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.