Philips Pure Essentials Collection HR1858/50, Stainless steel, 2 L, 1.2 m, Safety clamp, 1250 ml, 650 W
Philips Pure Essentials Collection HR1858/50. Product colour: Stainless steel, Pulp container capacity: 2 L, Cord length: 1.2 m. Pulp container & pusher material: Polypropylene (PP), Spout material: Stainless steel. Power: 650 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz