Philips logo

Philips Viva Collection HR1847/00 juice makers Juice extractor 350 W Silver, White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
113894
Info modified on:
30 Apr 2025, 16:05:01
Short summary description Philips Viva Collection HR1847/00 juice makers Juice extractor 350 W Silver, White:

Philips Viva Collection HR1847/00, Juice extractor, Silver, White, 0.5 L, 0.5 L, 1 L, 1 L

Long summary description Philips Viva Collection HR1847/00 juice makers Juice extractor 350 W Silver, White:

Philips Viva Collection HR1847/00. Product type: Juice extractor, Product colour: Silver, White, Pulp container capacity: 0.5 L. Housing material: Polypropylene (PP), Lid material: Styrene-Acrylonitrile Resin (SAN), Pulp container & pusher material: Polypropylene (PP). Power: 350 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 2.48 kg, Dimensions (WxDxH): 232 x 470 x 330 mm. Package weight: 3.59 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.