Philips logo

Philips Daily Collection HR1604/00 blender 0.5 L Immersion blender 550 W White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214591
Info modified on:
07 Nov 2024, 10:26:13
Short summary description Philips Daily Collection HR1604/00 blender 0.5 L Immersion blender 550 W White:

Philips Daily Collection HR1604/00, Immersion blender, 0.5 L, 550 W, White

Long summary description Philips Daily Collection HR1604/00 blender 0.5 L Immersion blender 550 W White:

Philips Daily Collection HR1604/00. Type: Immersion blender, Product colour: White, Beaker: 0.5 L. Bowl capacity: 0.5 L. Blending bowl material: Plastic, Housing material: Plastic, Rubber, Shaft material: Metal. Power: 550 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.