Philips logo

Philips HR1378 Immersion blender 200 W

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62325
Info modified on:
12 Apr 2024, 16:51:37
Short summary description Philips HR1378 Immersion blender 200 W:

Philips HR1378, Immersion blender, Ice crushing, 200 W

Long summary description Philips HR1378 Immersion blender 200 W:

Philips HR1378. Type: Immersion blender. Shaft material: Stainless steel, Blade material: Stainless steel, Material jar(s): SAN. Power: 200 W, Power source: AC, AC input voltage: 220 - 240 V. Packaging content: Serrated blades for XL Chopper. Beaker with lid: 1 L, Voltage adapter: 220 V

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.