Philips logo

Philips ThermoProtect Ionic HP8242/60 hair dryer 2200 W Pink, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94750
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips ThermoProtect Ionic HP8242/60 hair dryer 2200 W Pink, White:

Philips ThermoProtect Ionic HP8242/60, DC, Pink, White, ABS synthetics, Hanging loop, 1.8 m, 2200 W

Long summary description Philips ThermoProtect Ionic HP8242/60 hair dryer 2200 W Pink, White:

Philips ThermoProtect Ionic HP8242/60. Motor type: DC. Product colour: Pink, White, Housing material: ABS synthetics, Hanging type: Hanging loop. Power: 2200 W, AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz. Weight: 600 g. Weight A-box: 6.2 kg

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.