Philips Avance Collection HD9650/90, Hot air fryer, 1.4 kg, Fat Removal, 60 min, Single, Black
Philips Avance Collection HD9650/90. Product type: Hot air fryer, Fryer food capacity: 1.4 kg, Low-fat frying technology: Fat Removal. Construction type: Single, Product colour: Black, Control type: Rotary, Touch. Display type: LED. Power: 2225 W. Width: 433 mm, Depth: 322 mm, Height: 316 mm