Philips logo

Philips Essential HD9260/90 fryer Single Stand-alone 1900 W Hot air fryer Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
195887
Info modified on:
19 May 2025, 10:58:07
Short summary description Philips Essential HD9260/90 fryer Single Stand-alone 1900 W Hot air fryer Black:

Philips Essential HD9260/90, Hot air fryer, 1.2 kg, Single, Black, Buttons, Stand-alone

Long summary description Philips Essential HD9260/90 fryer Single Stand-alone 1900 W Hot air fryer Black:

Philips Essential HD9260/90. Product type: Hot air fryer, Fryer food capacity: 1.2 kg. Construction type: Single, Product colour: Black, Control type: Buttons. Display type: LED. Power: 1900 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Country of origin: China

Reasons to buy
Video
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.