Philips Super Heavy Duty GC181/80, Dry iron, 1.8 m, Black, Metallic, 1.6 kg, 1000 W, 220-240 V
Philips Super Heavy Duty GC181/80. Type: Dry iron, Cord length: 1.8 m, Product colour: Black, Metallic. Iron power: 1000 W, AC input voltage: 220-240 V. Weight: 1.6 kg