Philips logo

Philips EasySpeed GC1758/88 iron Steam iron Ceramic soleplate 1700 W Grey

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
46247
Info modified on:
06 May 2024, 04:22:10
Short summary description Philips EasySpeed GC1758/88 iron Steam iron Ceramic soleplate 1700 W Grey:

Philips EasySpeed GC1758/88, Steam iron, Ceramic soleplate, 1.9 m, 100 g/min, Grey, 25 g/min

Long summary description Philips EasySpeed GC1758/88 iron Steam iron Ceramic soleplate 1700 W Grey:

Philips EasySpeed GC1758/88. Type: Steam iron, Soleplate type: Ceramic soleplate, Cord length: 1.9 m. Iron power: 1700 W, Maximum power: 1700 W

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.