Philips SmartPro Compact FC8776/83, Bagless, Black, Brown, Round, 0.3 L, 62 dB, 24 h
Philips SmartPro Compact FC8776/83. Dust container type: Bagless, Product colour: Black, Brown, Shape: Round. Dust capacity (total): 0.3 L, Noise level: 62 dB, Maximum duration timer: 24 h. Battery technology: Lithium-Ion (Li-Ion), Runtime: 120 min, Battery voltage: 14.8 V. Diameter: 33 cm, Height: 60.1 mm, Weight: 1.87 kg