Philips Steam Plus FC7020/61 Sweep and Steam Cleaner, Steam mop, 0.45 L, Blue, White, 6 m, 1500 W, 30 s
Philips Steam Plus FC7020/61 Sweep and Steam Cleaner. Type: Steam mop, Capacity: 0.45 L, Product colour: Blue, White. Power: 1500 W. Warm-up time: 30 s, Continuous steam: 20 g/min, Operating time: 20 min. Weight: 3 kg