Philips logo

Philips Series 2200 EP2220/12 coffee maker Fully-auto Espresso machine 1.8 L

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155935
Info modified on:
28 Nov 2024, 13:53:54
Short summary description Philips Series 2200 EP2220/12 coffee maker Fully-auto Espresso machine 1.8 L:

Philips Series 2200 EP2220/12, Espresso machine, 1.8 L, Coffee beans, Built-in grinder, 1500 W, Black

Long summary description Philips Series 2200 EP2220/12 coffee maker Fully-auto Espresso machine 1.8 L:

Philips Series 2200 EP2220/12. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1.8 L, Coffee input type: Coffee beans, Reservoir for brewed coffee: Cup, Built-in grinder. Power: 1500 W. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.