Philips logo

Philips DVP3580/12 DVD/Blu-Ray player DVD player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121178
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips DVP3580/12 DVD/Blu-Ray player DVD player Black:

Philips DVP3580/12, NTSC, PAL, 12-bit/108MHz, 90 dB, 32 - 320 Kbit/s, 80 dB, 80 dB

Long summary description Philips DVP3580/12 DVD/Blu-Ray player DVD player Black:

Philips DVP3580/12. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 12-bit/108MHz. Signal-to-Noise Ratio (SNR): 90 dB, MP3 bit rates: 32 - 320 Kbit/s, Distortion and noise (1kHz): 80 dB. Video formats supported: MPEG1, MPEG2, Audio formats supported: MP3, PCM, WMA. Power consumption: 10 W, Power consumption (standby): 0.5 W. Package width: 400 mm, Package depth: 282 mm, Package height: 80 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.