Philips logo

Philips DVP3520KX/78 DVD/Blu-Ray player

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81059
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips DVP3520KX/78 DVD/Blu-Ray player:

Philips DVP3520KX/78, Dolby Digital, 90 dB, 70 dB, 65 dB, 80 dB, JPEG

Long summary description Philips DVP3520KX/78 DVD/Blu-Ray player:

Philips DVP3520KX/78. Built-in audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 90 dB, Crosstalk (1kHz): 70 dB. Image formats supported: JPEG. Power consumption (standby): 1 W. Width: 360 mm, Depth: 209 mm, Height: 39 mm. Package width: 400 mm, Package depth: 282 mm, Package height: 80 mm

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.