Philips logo

Philips 3000 series DVP2850/12 DVD/Blu-Ray player DVD player Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
158727
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 3000 series DVP2850/12 DVD/Blu-Ray player DVD player Black:

Philips 3000 series DVP2850/12, NTSC, PAL, 12-bit/108MHz, Dolby Digital, 100 dB, 8 - 320 Kbit/s, 32 - 192 Kbit/s

Long summary description Philips 3000 series DVP2850/12 DVD/Blu-Ray player DVD player Black:

Philips 3000 series DVP2850/12. Analog signal format system: NTSC, PAL, Video D/A Converter (DAC): 12-bit/108MHz. Built-in audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 100 dB, MP3 bit rates: 8 - 320 Kbit/s. Video formats supported: AVI, DIVX, MP4, MPEG, MPEG1, MPEG2, MPEG4, MPG, Audio formats supported: MP3, PCM, WMA, Image formats supported: JPG. Playback disc formats: CD audio, CD video, SVCD, VCD, Playback disc types: CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, Number of optical discs: 1 discs. AC input voltage: 220-240 V, AC input frequency: 50 - 60 Hz, Power consumption: 10 W

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.