Philips CE600BT/12, Black, 2 DIN, 4 Ω, MP3, WMA, AVI, H.263, MPEG1, MPEG2, XVID, TFT
Philips CE600BT/12. Product colour: Black, DIN size: 2 DIN, Impedance: 4 Ω. Audio formats supported: MP3, WMA, Video formats supported: AVI, H.263, MPEG1, MPEG2, XVID. Display type: TFT, Display diagonal: 17.3 cm (6.8"), Illumination colour: Red. Bluetooth version: 3.0+HS, Bluetooth profiles: A2DP, AVRCP, HFP. Supported radio bands: AM, FM