Philips logo

Philips BTM5120/12 home audio system

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71230
Info modified on:
11 Jul 2022, 13:52:44
Short summary description Philips BTM5120/12 home audio system:

Philips BTM5120/12, Auto store, 20 channels, 395 x 264 x 460 mm, 200 x 243 x 120 mm, 395 mm, 264 mm

Long summary description Philips BTM5120/12 home audio system:

Philips BTM5120/12. Tuner enhancements: Auto store. Channels quantity: 20 channels. Package dimensions (WxDxH): 395 x 264 x 460 mm, Main unit dimensions (WxDxH): 200 x 243 x 120 mm, Package width: 395 mm. Bluetooth profiles: A2DP, RMS output power (max): 100 W. Net weight: 5.8 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.