Philips BTB2570/12, Home audio micro system, Black, Tray, 70 W, 10.2 cm, FM
Philips BTB2570/12. Type: Home audio micro system, Product colour: Black, Disc loading type: Tray. RMS rated power: 70 W, Woofer diameter: 10.2 cm. Supported radio bands: FM, Tuner enhancements: Auto scan, Auto tuning. Display type: LED. Audio formats supported: MP3, Disc types supported: CD, CD-R, CD-RW, Playback disc formats: CD audio