Philips logo

Philips BT4200/94 portable/party speaker Mono portable speaker Black, Red 10 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70849
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips BT4200/94 portable/party speaker Mono portable speaker Black, Red 10 W:

Philips BT4200/94, 1.0 channels, 4.44 cm, 10 W, Wired & Wireless, A2DP, AVRCP, HFP, 10 m

Long summary description Philips BT4200/94 portable/party speaker Mono portable speaker Black, Red 10 W:

Philips BT4200/94. Audio output channels: 1.0 channels, Subwoofer driver diameter: 4.44 cm. RMS rated power: 10 W. Connectivity technology: Wired & Wireless, Bluetooth profiles: A2DP, AVRCP, HFP, Bluetooth range: 10 m. Product type: Mono portable speaker, Product colour: Black, Red, Product design: Other. Recommended usage: Universal, Mobile operating systems supported: Android 2.1, Android 2.2, Android 2.3, Android 3.0, Android 3.1, Android 3.2, Android 4.0, Android..., Compatible products: iPad 1, iPad 2, new iPad, iPad mini, iPhone 3, iPhone 3GS, iPhone 4, iPhone 4S, iPhone 5, iPhone...

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.