Philips logo

Philips SmartCare BHC200/05 hair dryer 1600 W Pink, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63823
Info modified on:
09 Mar 2024, 14:04:25
Short summary description Philips SmartCare BHC200/05 hair dryer 1600 W Pink, White:

Philips SmartCare BHC200/05, Pink, White, Hanging ring, 1.5 m, 1600 W, 220 V

Long summary description Philips SmartCare BHC200/05 hair dryer 1600 W Pink, White:

Philips SmartCare BHC200/05. Product colour: Pink, White, Hanging type: Hanging ring, Cord length: 1.5 m. Power: 1600 W, AC input voltage: 220 V

3d tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.