Philips logo

Philips Essential Care BHC010/70 hair dryer 1200 W Lilac, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
94505
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips Essential Care BHC010/70 hair dryer 1200 W Lilac, White:

Philips Essential Care BHC010/70, Lilac, White, Hanging ring, 1.5 m, 1200 W, 220 - 240 V

Long summary description Philips Essential Care BHC010/70 hair dryer 1200 W Lilac, White:

Philips Essential Care BHC010/70. Product colour: Lilac, White, Hanging type: Hanging ring, Cord length: 1.5 m. Power: 1200 W, AC input voltage: 220 - 240 V

3d tour
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.