Philips Signage Solutions BDL3230QL/00, Digital signage flat panel, 80 cm (31.5"), LED, 1920 x 1080 pixels
Philips Signage Solutions BDL3230QL/00. Product design: Digital signage flat panel. Display diagonal: 80 cm (31.5"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product colour: Black