Philips logo

Philips Signage Solutions BDL3220QL/00 signage display Digital signage flat panel 81.3 cm (32") LED 350 cd/m² Full HD Black

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70182
Info modified on:
10 Aug 2024, 09:51:56
Short summary description Philips Signage Solutions BDL3220QL/00 signage display Digital signage flat panel 81.3 cm (32") LED 350 cd/m² Full HD Black:

Philips Signage Solutions BDL3220QL/00, Digital signage flat panel, 81.3 cm (32"), LED, 1920 x 1080 pixels

Long summary description Philips Signage Solutions BDL3220QL/00 signage display Digital signage flat panel 81.3 cm (32") LED 350 cd/m² Full HD Black:

Philips Signage Solutions BDL3220QL/00. Product design: Digital signage flat panel. Display diagonal: 81.3 cm (32"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 350 cd/m², HD type: Full HD. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.