Philips logo

Philips NIVEA AquaTouch AT890/26 men's shaver Rotation shaver Trimmer Blue

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
120214
Info modified on:
04 Jul 2024, 13:48:07
Short summary description Philips NIVEA AquaTouch AT890/26 men's shaver Rotation shaver Trimmer Blue:

Philips NIVEA AquaTouch AT890/26, Rotation shaver, Blue, Super Lift & Cut, Charging, SH50, 2 year(s)

Long summary description Philips NIVEA AquaTouch AT890/26 men's shaver Rotation shaver Trimmer Blue:

Philips NIVEA AquaTouch AT890/26. Shaver system: Rotation shaver, Product colour: Blue, Shaving system technologies: Super Lift & Cut. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Power consumption (standby): 0.25 W. Package width: 194 mm, Package depth: 70 mm, Package height: 224 mm. Quantity per pack: 1 pc(s)

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.