Philips logo

Philips AT10/00 portable/party speaker Black, Orange 3 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
148104
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips AT10/00 portable/party speaker Black, Orange 3 W:

Philips AT10/00, 3 W, 3 W, Wireless, A2DP, AVRCP, 10 m, Black, Orange

Long summary description Philips AT10/00 portable/party speaker Black, Orange 3 W:

Philips AT10/00. RMS rated power: 3 W, Speakers RMS power: 3 W. Connectivity technology: Wireless, Bluetooth profiles: A2DP, AVRCP, Bluetooth range: 10 m. Product colour: Black, Orange, Display type: LED. Recommended usage: Universal, Audio formats supported: MP3, Compatible memory cards: SD. Power source type: Battery, USB, Battery technology: Lithium-Ion (Li-Ion)

3d tour
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.