Philips AE1530/00, Portable, FM, MW, 0.1 W, 3.5 mm, Rotary, AAA
Philips AE1530/00. Radio: Portable, Supported radio bands: FM, MW. RMS rated power: 0.1 W. Headphone connectivity: 3.5 mm. Volume control: Rotary. Battery type: AAA, Battery voltage: 1.5 V