Philips logo

Philips TBS165 G 4xTL5-14W/840 HFS C6 PIP SC ceiling lighting

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60946
Info modified on:
30 Apr 2024, 21:19:11
Short summary description Philips TBS165 G 4xTL5-14W/840 HFS C6 PIP SC ceiling lighting:

Philips TBS165 G 4xTL5-14W/840 HFS C6 PIP SC, IP20, White

Long summary description Philips TBS165 G 4xTL5-14W/840 HFS C6 PIP SC ceiling lighting:

Philips TBS165 G 4xTL5-14W/840 HFS C6 PIP SC. Product colour: White, Suitable location: Office, Shop, Study, Shape: Square. Bulb power: 14 W. Input voltage: 220-240 V, AC input voltage: 220-240 V. Weight: 3.09 kg. Quantity per pack: 1 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.