Philips ZCS459 C305P-M-F BK CE, Lighting leader jumper, Black, 175 g, 305 mm, 1 pc(s), 24 pc(s)
Philips ZCS459 C305P-M-F BK CE. Type: Lighting leader jumper, Product colour: Black. Weight: 175 g, Length: 305 mm. Quantity per pack: 1 pc(s). Quantity per master (outer) case: 24 pc(s)