Philips logo

Philips 55PUS8303/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105038
Info modified on:
14 Jul 2025, 07:44:17
Short summary description Philips 55PUS8303/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 55PUS8303/12, 139.7 cm (55"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description Philips 55PUS8303/12 TV 139.7 cm (55") 4K Ultra HD Smart TV Wi-Fi Silver:

Philips 55PUS8303/12. Display diagonal: 139.7 cm (55"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN connection. Product colour: Silver

Reasons to buy
3d tour
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.