Philips logo

Philips 6600 series 55PFT6609/56 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81122
Info modified on:
04 Nov 2024, 12:12:49
Short summary description Philips 6600 series 55PFT6609/56 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black:

Philips 6600 series 55PFT6609/56, 139.7 cm (55"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black

Long summary description Philips 6600 series 55PFT6609/56 TV 139.7 cm (55") Full HD Smart TV Wi-Fi Black:

Philips 6600 series 55PFT6609/56. Display diagonal: 139.7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.