Philips logo

Philips 50PUS7805/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
155485
Info modified on:
27 May 2024, 14:26:49
Short summary description Philips 50PUS7805/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Grey:

Philips 50PUS7805/12, 127 cm (50"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Grey

Long summary description Philips 50PUS7805/12 TV 127 cm (50") 4K Ultra HD Smart TV Wi-Fi Grey:

Philips 50PUS7805/12. Display diagonal: 127 cm (50"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1700, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Wi-Fi, Ethernet LAN connection. Product colour: Grey

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.