Philips logo

Philips 9000 series Smart LED TV 46PFL9706H/12

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
114991
Info modified on:
05 Nov 2024, 11:37:34
Short summary description Philips 9000 series Smart LED TV 46PFL9706H/12:

Philips 9000 series Smart LED TV 46PFL9706H/12, 116.8 cm (46"), 1920 x 1080 pixels, LED, 3D compatibility, Smart TV, Silver

Long summary description Philips 9000 series Smart LED TV 46PFL9706H/12:

Philips 9000 series Smart LED TV 46PFL9706H/12. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D compatibility. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 1200 Hz, Display brightness: 500 cd/m², Response time: 0.5 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN connection. Product colour: Silver

3d tour
Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.