Philips logo

Philips 46PFL9705H/12 TV 116.8 cm (46") Full HD Wi-Fi White 500 cd/m²

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
170122
Info modified on:
31 Oct 2024, 13:47:06
Short summary description Philips 46PFL9705H/12 TV 116.8 cm (46") Full HD Wi-Fi White 500 cd/m²:

Philips 46PFL9705H/12, 116.8 cm (46"), 1920 x 1080 pixels, LED, 3D compatibility, Wi-Fi, White

Long summary description Philips 46PFL9705H/12 TV 116.8 cm (46") Full HD Wi-Fi White 500 cd/m²:

Philips 46PFL9705H/12. Display diagonal: 116.8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D compatibility. Display brightness: 500 cd/m², Response time: 0.5 ms. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: White

3d tour
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.