Philips 6000 series 42PFH6309/88, 106.7 cm (42"), 1920 x 1080 pixels, 3D compatibility, Smart TV, Wi-Fi, Black
Philips 6000 series 42PFH6309/88. Display diagonal: 106.7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D compatibility. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN connection. Product colour: Black