Philips 6000 series 40PUT6400/12, 101.6 cm (40"), 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
Philips 6000 series 40PUT6400/12. Display diagonal: 101.6 cm (40"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz, Display brightness: 300 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black