Philips logo

Philips 40PFL4707/F7 TV 101.6 cm (40") Full HD Black 320 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70275
Info modified on:
05 Nov 2024, 12:18:33
Short summary description Philips 40PFL4707/F7 TV 101.6 cm (40") Full HD Black 320 cd/m²:

Philips 40PFL4707/F7, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, LED, ATSC, Black

Long summary description Philips 40PFL4707/F7 TV 101.6 cm (40") Full HD Black 320 cd/m²:

Philips 40PFL4707/F7. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 320 cd/m², Response time: 8 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.