Philips Professional LED TV 40HFL5009D/12, 101.6 cm (40"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
Philips Professional LED TV 40HFL5009D/12. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN connection. Product colour: Black