Philips logo

Philips 5200 series Slim LED TV 32PHT5200/98

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144061
Info modified on:
02 Nov 2024, 13:13:15
Short summary description Philips 5200 series Slim LED TV 32PHT5200/98:

Philips 5200 series Slim LED TV 32PHT5200/98, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-T, DVB-T2, Black

Long summary description Philips 5200 series Slim LED TV 32PHT5200/98:

Philips 5200 series Slim LED TV 32PHT5200/98. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 200 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.