Philips logo

Philips 4000 series 32PHS4112/12 TV 81.3 cm (32") HD Black 230 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104167
Info modified on:
27 May 2024, 13:07:36
Short summary description Philips 4000 series 32PHS4112/12 TV 81.3 cm (32") HD Black 230 cd/m²:

Philips 4000 series 32PHS4112/12, 81.3 cm (32"), 1366 x 768 pixels, HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, Black

Long summary description Philips 4000 series 32PHS4112/12 TV 81.3 cm (32") HD Black 230 cd/m²:

Philips 4000 series 32PHS4112/12. Display diagonal: 81.3 cm (32"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat, Display brightness: 230 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Ethernet LAN connection. Product colour: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.