Philips logo

Philips 7000 series 32PFL7406K/02 TV 81.3 cm (32") Full HD Grey 450 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
108488
Info modified on:
04 Nov 2024, 10:27:46
Short summary description Philips 7000 series 32PFL7406K/02 TV 81.3 cm (32") Full HD Grey 450 cd/m²:

Philips 7000 series 32PFL7406K/02, 81.3 cm (32"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, Grey

Long summary description Philips 7000 series 32PFL7406K/02 TV 81.3 cm (32") Full HD Grey 450 cd/m²:

Philips 7000 series 32PFL7406K/02. Display diagonal: 81.3 cm (32"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Edge-LED, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Ethernet LAN connection. Product colour: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.